Sensirion Autoclavable Mass Flow Meter for Proximal Measurements SFM3300

Description
The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and washable and the SFM3300-D is single-use. The SFM3300 features outstanding measuring accuracy and robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the slightly greater pressure drop ensures more stability compared to variable inlet conditions. The sensor also features medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a user-friendly electrical connection. Thanks to its performance characteristics, the SFM3300 mass flow meter is ideally suited for single-use proximal flow measurements in medical ventilation, hospital applications, residential care applications and emergency situations. Like all Sensirion sensors, the SFM3300 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, tiny CMOS microchip. The CMOSens® mass flow sensor offers durably stable and interference-free measurement and enables a very fast and highly precise sensor signal.
Datasheet
Description
The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and washable and the SFM3300-D is single-use. The SFM3300 features outstanding measuring accuracy and robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the slightly greater pressure drop ensures more stability compared to variable inlet conditions. The sensor also features medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a user-friendly electrical connection. Thanks to its performance characteristics, the SFM3300 mass flow meter is ideally suited for single-use proximal flow measurements in medical ventilation, hospital applications, residential care applications and emergency situations. Like all Sensirion sensors, the SFM3300 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, tiny CMOS microchip. The CMOSens® mass flow sensor offers durably stable and interference-free measurement and enables a very fast and highly precise sensor signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autoclavable Mass Flow Meter for Proximal Measurements - SFM3300 - Sensirion
Stäfa, Switzerland
Autoclavable Mass Flow Meter for Proximal Measurements
SFM3300
Autoclavable Mass Flow Meter for Proximal Measurements SFM3300
The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and washable and the SFM3300-D is single-use. The SFM3300 features outstanding measuring accuracy and robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the slightly greater pressure drop ensures more stability compared to variable inlet conditions. The sensor also features medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a user-friendly electrical connection. Thanks to its performance characteristics, the SFM3300 mass flow meter is ideally suited for single-use proximal flow measurements in medical ventilation, hospital applications, residential care applications and emergency situations. Like all Sensirion sensors, the SFM3300 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, tiny CMOS microchip. The CMOSens® mass flow sensor offers durably stable and interference-free measurement and enables a very fast and highly precise sensor signal.

The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and washable and the SFM3300-D is single-use.

The SFM3300 features outstanding measuring accuracy and robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the slightly greater pressure drop ensures more stability compared to variable inlet conditions. The sensor also features medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a user-friendly electrical connection. Thanks to its performance characteristics, the SFM3300 mass flow meter is ideally suited for single-use proximal flow measurements in medical ventilation, hospital applications, residential care applications and emergency situations.

Like all Sensirion sensors, the SFM3300 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, tiny CMOS microchip. The CMOSens® mass flow sensor offers durably stable and interference-free measurement and enables a very fast and highly precise sensor signal.


Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Flow Meters
Product Number SFM3300
Product Name Autoclavable Mass Flow Meter for Proximal Measurements
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ISO
Product Standards RoHS
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - ProcessMaster FEP620 - ABB Measurement & Analytics
Specs
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals ATEX
View Details
M335 And M350 Flowmeter 2 - 630247010 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors - 66W8840 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
AS-W Ultrasonic Flow Meter For Fuel Gas -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Pipe Diameter 0.98 to 7.87 inch (25 to 200 mm)
View Details