Sensirion SLF3S-0600F Flow Sensor
LIQUID FLOW SENSOR, 0.002LPM, 12BAR; Flow Rate Min:-; Flow Rate Max:0.002l/min; Pressure Max:12bar; Supply Voltage DC Min:3.2V; Supply Voltage DC Max:3.8V; Accuracy %:5%; Port Size:0.25"; Product Range:SLF3x Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 2057751 | 83AH9489 |
| Product Name | Flow Sensors | Liquid Flow Sensor, 0.002Lpm, 12Bar; Flow Rate Min Sensirion |
| Product Standards | RoHS | RoHS |
| Operating Temperature | 41 F (5 C) | |
| Process Media Type | Liquid; Gas | Liquid |
| Operating Pressure | 174 psi (122 m H2O) | 174 psi (122 m H2O) |