Sensirion Miniaturized Planar Liquid Flow Sensor LPG10

Description
With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold system. It is thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The digital microsensor chip provides the full signal processing functionality for a fully calibrated, temperature compensated, and linearized digital output. The LPG10 series is a smart sensor solution offering flow rates from the low microliter per minute range up to 1 ml/min. Glass as the only wetted material ensures optimum compatibility with biological and pharmaceutical processes. Due to its small thermal mass, response times below 30 ms can be reached. This means that even highly dynamic changes in the flow rate (e.g. produced by pulsating micropumps) can be monitored with this sensor. One step further: the sensor’s signal can be used for a closed-loop control to reach continuous flows even with pulsating pump mechanisms. The small form factor literally allows direct and highly accurate measurements of the flow at any point of interest in a fluidic system. In addition, real time detection of failures such as clogging, air bubbles or leaks comes along for free.
Datasheet
Description
With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold system. It is thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The digital microsensor chip provides the full signal processing functionality for a fully calibrated, temperature compensated, and linearized digital output. The LPG10 series is a smart sensor solution offering flow rates from the low microliter per minute range up to 1 ml/min. Glass as the only wetted material ensures optimum compatibility with biological and pharmaceutical processes. Due to its small thermal mass, response times below 30 ms can be reached. This means that even highly dynamic changes in the flow rate (e.g. produced by pulsating micropumps) can be monitored with this sensor. One step further: the sensor’s signal can be used for a closed-loop control to reach continuous flows even with pulsating pump mechanisms. The small form factor literally allows direct and highly accurate measurements of the flow at any point of interest in a fluidic system. In addition, real time detection of failures such as clogging, air bubbles or leaks comes along for free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized Planar Liquid Flow Sensor - LPG10 - Sensirion
Stäfa, Switzerland
Miniaturized Planar Liquid Flow Sensor
LPG10
Miniaturized Planar Liquid Flow Sensor LPG10
With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold system. It is thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The digital microsensor chip provides the full signal processing functionality for a fully calibrated, temperature compensated, and linearized digital output. The LPG10 series is a smart sensor solution offering flow rates from the low microliter per minute range up to 1 ml/min. Glass as the only wetted material ensures optimum compatibility with biological and pharmaceutical processes. Due to its small thermal mass, response times below 30 ms can be reached. This means that even highly dynamic changes in the flow rate (e.g. produced by pulsating micropumps) can be monitored with this sensor. One step further: the sensor’s signal can be used for a closed-loop control to reach continuous flows even with pulsating pump mechanisms. The small form factor literally allows direct and highly accurate measurements of the flow at any point of interest in a fluidic system. In addition, real time detection of failures such as clogging, air bubbles or leaks comes along for free.

With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic manifold system. It is thus ideal for high-volume applications with strict space limitations.

Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The digital microsensor chip provides the full signal processing functionality for a fully calibrated, temperature compensated, and linearized digital output.

The LPG10 series is a smart sensor solution offering flow rates from the low microliter per minute range up to 1 ml/min. Glass as the only wetted material ensures optimum compatibility with biological and pharmaceutical processes.

Due to its small thermal mass, response times below 30 ms can be reached. This means that even highly dynamic changes in the flow rate (e.g. produced by pulsating micropumps) can be monitored with this sensor. One step further: the sensor’s signal can be used for a closed-loop control to reach continuous flows even with pulsating pump mechanisms. The small form factor literally allows direct and highly accurate measurements of the flow at any point of interest in a fluidic system. In addition, real time detection of failures such as clogging, air bubbles or leaks comes along for free.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Liquid Flow Meters
Product Number LPG10
Product Name Miniaturized Planar Liquid Flow Sensor
Meter Technology Thermal
Product Standards RoHS; WEEE Compliant
Operating Temperature 41 to 122 F (5 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - FPIP3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details