Sensirion Liquid Flow Switch/bubble Detector, 3Bar; Flow Rate Min Sensirion LG01-2000A090

Description
LIQUID FLOW SWITCH/BUBBLE DETECTOR, 3BAR; Flow Rate Min:0l/min; Flow Rate Max:0.05l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SWITCH/BUBBLE DETECTOR, 3BAR; Flow Rate Min:0l/min; Flow Rate Max:0.05l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Switch/bubble Detector, 3Bar; Flow Rate Min Sensirion - 88T9611 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Switch/bubble Detector, 3Bar; Flow Rate Min Sensirion
88T9611
Liquid Flow Switch/bubble Detector, 3Bar; Flow Rate Min Sensirion 88T9611
LIQUID FLOW SWITCH/BUBBLE DETECTOR, 3BAR; Flow Rate Min:0l/min; Flow Rate Max:0.05l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series RoHS Compliant: Yes

LIQUID FLOW SWITCH/BUBBLE DETECTOR, 3BAR; Flow Rate Min:0l/min; Flow Rate Max:0.05l/min; Pressure Max:3bar; Supply Voltage DC Min:5V; Supply Voltage DC Max:12V; Accuracy %:10%; Port Size:8.9mm; Product Range:LG01-2000A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 88T9611
Product Name Liquid Flow Switch/bubble Detector, 3Bar; Flow Rate Min Sensirion
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 43.51 psi (30.62 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details