Sensirion Liquid Flow Meter, 15Bar, 0.3Lph, 12V; Flow Rate Min Sensirion LG16-2000D

Description
LIQUID FLOW METER, 15BAR, 0.3LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.3l/h; Pressure Max:15bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.2%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW METER, 15BAR, 0.3LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.3l/h; Pressure Max:15bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.2%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Meter, 15Bar, 0.3Lph, 12V; Flow Rate Min Sensirion - 51AH9825 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Meter, 15Bar, 0.3Lph, 12V; Flow Rate Min Sensirion
51AH9825
Liquid Flow Meter, 15Bar, 0.3Lph, 12V; Flow Rate Min Sensirion 51AH9825
LIQUID FLOW METER, 15BAR, 0.3LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.3l/h; Pressure Max:15bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.2%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes

LIQUID FLOW METER, 15BAR, 0.3LPH, 12V; Flow Rate Min:-; Flow Rate Max:0.3l/h; Pressure Max:15bar; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.2%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 51AH9825
Product Name Liquid Flow Meter, 15Bar, 0.3Lph, 12V; Flow Rate Min Sensirion
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precession Vortex Flow Meter - HVPF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.6709 SCFM (0.0600 to 1.14 m³/hr)
View Details
Open Channel Flow Meters - SXRG - McCrometer, Inc.
Specs
Process Media Type Liquid
View Details
Flow monitor - SI6700 - ifm efector inc.
ifm efector inc.
Specs
Approvals ce, cul
Operating Temperature -13 to 140 F (-25 to 60 C)
End Fittings In-line Threaded
View Details
3 suppliers