Sensirion Digital Mass Flow Meter for Neonatal/Pediatric Medical Applications SFM3400

Description
Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D) and a reusable version (SFM3400-AW). The reusable solution is autoclavable and washable. The SFM3400 flow sensor features outstanding measurement accuracy and a short signal processing time as well as high robustness. The digital flow sensor measures bidirectional flow rates of up to 33 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume of less than 1 ml. The sensor features standard medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a simple and user-friendly electrical connection. Thanks to its performance characteristics, the SFM3400 mass flow meters are ideally suited for proximal flow measurements in neonatal and pediatric OEM applications, ventilation in hospitals, emergency situations and home care applications. Like all sensors of the successful SFM3xx platform, the SFM3400 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. The CMOSens® mass flow sensors offer robust and interference-free measurements and allow utilization of the very fast and precise sensor signal.
Datasheet
Description
Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D) and a reusable version (SFM3400-AW). The reusable solution is autoclavable and washable. The SFM3400 flow sensor features outstanding measurement accuracy and a short signal processing time as well as high robustness. The digital flow sensor measures bidirectional flow rates of up to 33 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume of less than 1 ml. The sensor features standard medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a simple and user-friendly electrical connection. Thanks to its performance characteristics, the SFM3400 mass flow meters are ideally suited for proximal flow measurements in neonatal and pediatric OEM applications, ventilation in hospitals, emergency situations and home care applications. Like all sensors of the successful SFM3xx platform, the SFM3400 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. The CMOSens® mass flow sensors offer robust and interference-free measurements and allow utilization of the very fast and precise sensor signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Mass Flow Meter for Neonatal/Pediatric Medical Applications - SFM3400 - Sensirion
Stäfa, Switzerland
Digital Mass Flow Meter for Neonatal/Pediatric Medical Applications
SFM3400
Digital Mass Flow Meter for Neonatal/Pediatric Medical Applications SFM3400
Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D) and a reusable version (SFM3400-AW). The reusable solution is autoclavable and washable. The SFM3400 flow sensor features outstanding measurement accuracy and a short signal processing time as well as high robustness. The digital flow sensor measures bidirectional flow rates of up to 33 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume of less than 1 ml. The sensor features standard medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a simple and user-friendly electrical connection. Thanks to its performance characteristics, the SFM3400 mass flow meters are ideally suited for proximal flow measurements in neonatal and pediatric OEM applications, ventilation in hospitals, emergency situations and home care applications. Like all sensors of the successful SFM3xx platform, the SFM3400 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. The CMOSens® mass flow sensors offer robust and interference-free measurements and allow utilization of the very fast and precise sensor signal.

Proximal Flow Sensor for Neonatal and Pediatric OEM Applications

The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D) and a reusable version (SFM3400-AW). The reusable solution is autoclavable and washable.

The SFM3400 flow sensor features outstanding measurement accuracy and a short signal processing time as well as high robustness. The digital flow sensor measures bidirectional flow rates of up to 33 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume of less than 1 ml. The sensor features standard medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a simple and user-friendly electrical connection. Thanks to its performance characteristics, the SFM3400 mass flow meters are ideally suited for proximal flow measurements in neonatal and pediatric OEM applications, ventilation in hospitals, emergency situations and home care applications.

Like all sensors of the successful SFM3xx platform, the SFM3400 is based on the innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. The CMOSens® mass flow sensors offer robust and interference-free measurements and allow utilization of the very fast and precise sensor signal.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Flow Meters
Product Number SFM3400
Product Name Digital Mass Flow Meter for Neonatal/Pediatric Medical Applications
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ISO
Product Standards RoHS
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247029 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-6 to ? SCFM (6.00E-6 to ? m³/hr)
Accuracy 2 ±%
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details