Sensirion Liquid Flow Switch and Bubble Detector LG01

Description
The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts indicates if the current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current state of fluid through the wall of its internal glass capillary. Thus, the sensor provides highest compatibility with biological processes and an excellent chemical resistance. Measurements of the liquid flow switch are performed with a response time of less than 100 ms.
Datasheet
Description
The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts indicates if the current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current state of fluid through the wall of its internal glass capillary. Thus, the sensor provides highest compatibility with biological processes and an excellent chemical resistance. Measurements of the liquid flow switch are performed with a response time of less than 100 ms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Switch and Bubble Detector - LG01 - Sensirion
Stäfa, Switzerland
Liquid Flow Switch and Bubble Detector
LG01
Liquid Flow Switch and Bubble Detector LG01
The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts indicates if the current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current state of fluid through the wall of its internal glass capillary. Thus, the sensor provides highest compatibility with biological processes and an excellent chemical resistance. Measurements of the liquid flow switch are performed with a response time of less than 100 ms.

The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable.

The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts indicates if the current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current state of fluid through the wall of its internal glass capillary. Thus, the sensor provides highest compatibility with biological processes and an excellent chemical resistance. Measurements of the liquid flow switch are performed with a response time of less than 100 ms.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Liquid Flow Meters
Product Number LG01
Product Name Liquid Flow Switch and Bubble Detector
Meter Technology Thermal
Product Standards RoHS; WEEE Compliant
Operating Temperature 50 to 122 F (10 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data