Sensirion Standalone Liquid Flow Meter SLS-1500

Description
Featuring Sensirion’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. Capable of fast and precise measurements for flow rates of up to 40 ml/min, the SLS 1500 enables close process monitoring. With a typical response time of 20 ms, it measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical resistance and excellent media compatibility. The SLS-1500 flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment: The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications. The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments. The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.
Datasheet
Description
Featuring Sensirion’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. Capable of fast and precise measurements for flow rates of up to 40 ml/min, the SLS 1500 enables close process monitoring. With a typical response time of 20 ms, it measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical resistance and excellent media compatibility. The SLS-1500 flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment: The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications. The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments. The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Liquid Flow Meter - SLS-1500 - Sensirion
Stäfa, Switzerland
Standalone Liquid Flow Meter
SLS-1500
Standalone Liquid Flow Meter SLS-1500
Featuring Sensirion’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. Capable of fast and precise measurements for flow rates of up to 40 ml/min, the SLS 1500 enables close process monitoring. With a typical response time of 20 ms, it measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical resistance and excellent media compatibility. The SLS-1500 flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment: The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications. The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments. The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.

Featuring Sensirion’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system.

Capable of fast and precise measurements for flow rates of up to 40 ml/min, the SLS 1500 enables close process monitoring. With a typical response time of 20 ms, it measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical resistance and excellent media compatibility.

The SLS-1500 flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment:

  • The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications.
  • The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments.
  • The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.
Supplier's Site Datasheet
Liquid Flow Sensor, 5%, 6.35Mm, 12Bar Rohs Compliant Sensirion - 74AJ2103 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 5%, 6.35Mm, 12Bar Rohs Compliant Sensirion
74AJ2103
Liquid Flow Sensor, 5%, 6.35Mm, 12Bar Rohs Compliant Sensirion 74AJ2103
LIQUID FLOW SENSOR, 5%, 6.35MM, 12BAR ROHS COMPLIANT: YES

LIQUID FLOW SENSOR, 5%, 6.35MM, 12BAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Sensirion Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SLS-1500 74AJ2103
Product Name Standalone Liquid Flow Meter Liquid Flow Sensor, 5%, 6.35Mm, 12Bar Rohs Compliant Sensirion
Meter Technology Thermal
Product Standards RoHS; WEEE Compliant RoHS
Operating Temperature 41 to 122 F (5 to 50 C)
Process Media Type Liquid Liquid
Operating Pressure 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data