Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc.
| Walter Surface Technologies | |
|---|---|
| Product Category | Specialty Brushes |
| Product Name | Cup Brush Knot-twisted Wires |
| Brush Type / Shape | Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush |
| Brush Filament / Fill Material | Metal Wire |
| Rotary Speed | 12000 rpm |
| Applications | Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge |