Gesswein Co., Inc. Datasheets for Metal Files, Rasps, and Rifflers

Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications.
Metal Files, Rasps, and Rifflers: Learn more

Product Name Notes
Heavy-duty diamond hand files with square shanks to use by hand or with handles.
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100%...
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8"...
Tapered diamond hand files with slim handles for sure grip. Measure 180mm (7") long. Plated ends measure 40mm long on 2mm wide files, 50mm long on all others.
Tapered diamond machine files for use in reciprocating handpieces. All have 3mm shanks. Plated ends measure 15mm (19/32") with 1.4 > 0.3mm taper.
These premium quality diamond files are made from 100% synthetic diamonds, which guarantee your receiving the very best long-lasting files. All blanks are precision-made of high-strength steel. High-density, wear-resistant plating...