Gesswein Co., Inc. Datasheets for Rotary Burs
Rotary burs are cutting tools with many closely-spaced cutting edges, often with negative rake angle, for finishing or deburring edges.
Rotary Burs: Learn more
| Product Name | Notes |
|---|---|
| Double-cut carbide burs with extra-long shanks for deburring hard-to-reach areas. Available in eight shapes in several sizes. Measure 6" long with 1/4" steel shanks. Can be easily reduced in length... | |
| Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high... | |
| One-piece construction. All have 1/4" shanks, overall length 2". Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of... | |
| Solid carbide heads with 1/4" cutting diameter are securely brazed on heat-treated 1/8" steel shanks. Can be resharpened. 3mm shanks available on special order. | |
| Sometimes referred to as Aluma burs, nonferrous carbide burs feature an open, coarse cut ideal for use on soft, stringy materials such as aluminum. Also effective on hard woods, hard... |