Gesswein Co., Inc. Gesswein® Diamond Poli Files 240-1120

Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet
Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Poli Files - 240-1120 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Poli Files
240-1120
Gesswein® Diamond Poli Files 240-1120
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces.

Features:

  • 2" overall length
  • 3mm shanks
  • Coated ends measure 5/8" long
  • All are medium (150 grit)
Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-1120
Product Name Gesswein® Diamond Poli Files
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Flat; Flat
Cut Style / Teeth Type Second
Length 7.87 inch (200 mm)
View Details
Swiss Die Sinker Riffler - SDS985 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #985 Swiss
View Details
12035 - Engineers file, three-square - 72140100 - Stahlwille North America
Specs
Shape / Type Three Square (Triangular)
Length 8.27 inch (210 mm)
View Details
Hand File - 1-160-08-2-2 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type Square
Cut Style / Teeth Type Double Cut (Cross Cut)
Pattern & Cut American - Second Cut
View Details