Gesswein Co., Inc. Datasheets for Precious Metals and Alloys
Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals.
Precious Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; |