Gesswein Co., Inc. Gesswein® Diamond Poli Files 240-1150

Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet
Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Poli Files - 240-1150 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Poli Files
240-1150
Gesswein® Diamond Poli Files 240-1150
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces.

Features:

  • 2" overall length
  • 3mm shanks
  • Coated ends measure 5/8" long
  • All are medium (150 grit)
Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-1150
Product Name Gesswein® Diamond Poli Files
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Half Round; Half round
Cut Style / Teeth Type Second cut
Length 9.84 inch (250 mm)
View Details
12035 - Engineers file, three-square - 72140100 - Stahlwille North America
Specs
Shape / Type Three Square (Triangular)
Length 8.27 inch (210 mm)
View Details
Hand File - 168-8-4.8-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type Round
Length 8 inch (203 mm)
View Details
Warrensville File & Knife, Inc.
View Details