Gesswein Co., Inc. Gesswein® Diamond Rifflers 240-3165

Description
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.
Datasheet
Description
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Rifflers - 240-3165 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Rifflers
240-3165
Gesswein® Diamond Rifflers 240-3165
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.

Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit.
Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round.
Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals.
Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-3165
Product Name Gesswein® Diamond Rifflers
Shape / Type Crossing / Oval
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Flat; Flat
Cut Style / Teeth Type Rasp-cut; Bastard, rasp cut
Pattern & Cut American - Bastard
View Details
Swiss Die Sinker Riffler - SDS913 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #913 Swiss
View Details
12800 - Set warding files - 72230001 - Stahlwille North America
Specs
Shape / Type Warding
Length 3.94 inch (100 mm)
View Details
Hand File - 1-160-04-2-0 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type Square
Cut Style / Teeth Type Double Cut (Cross Cut)
Pattern & Cut American - Second Cut
View Details