Gesswein Co., Inc. Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to... | |
| Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. |