Gesswein Co., Inc. Datasheets for Hand Tools

Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more

Product Name Notes
Allows you to secure square, round, and rectangular stones in reciprocating handpieces, including our Power Hand 2X reciprocating handpieces and Super Hand Air Filers. Adjustable hinge lets you change the...
An economically priced, lightweight, double-ended stone holder made of durable plastic with a black nonglare finish. One end holds 1/8" x 1/4" stones, and the other holds 1/8" x 1/2"...
Economically priced holder for reciprocating handpieces. Made of durable plastic with black nonglare finish. Shank measures 1⁄8" dia. x 1⁄2"L (too short for use with FMH Di-Profiler; acceptable for use...
Expand the use of your profiler. Accommodates both flat and round stones or tools up to 1⁄8". Made of nonmagnetic stainless steel with a 3mm shank. The surface has been...
Our finest quality. Made of nonmagnetic stainless steel with a 3mm shank. The surface has been tumble-polished to create a nonreflecting satin finish. Accommodates stones up to 1/4" in thickness.
Push-button feature makes this hand holder convenient and easy to load. Holds 5/32" square stones. Measures 5-1/4" overall length. Comes with 1 replaceable collet.
Screw-type lock holds the stone securely. Designed for comfortable use. Holds 1/2" x 1/4" stones. Measures 5-7/8" long.
The Economy Adjustable Stone Holder accommodates stones up to 9/16" thick. Plastic serrated jaw holds stones securely. Surface is black and non-reflecting. Made of steel (except serrated jaw and shank...
Will accommodate pencil stones as well as small round and square stones up to 1/4" x 1/4". Available in three colors (black, blue and red) that may be used to...