Gesswein Co., Inc. Gesswein® Diamond Rifflers 240-3250

Description
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.
Datasheet
Description
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Rifflers - 240-3250 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Rifflers
240-3250
Gesswein® Diamond Rifflers 240-3250
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.

Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit.
Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round.
Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals.
Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-3250
Product Name Gesswein® Diamond Rifflers
Shape / Type Flat; Round; Three Square (Triangular); Square; Crossing / Oval; File Set?
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
View Details
12800 - Set warding files - 72230001 - Stahlwille North America
Specs
Shape / Type Warding
Length 3.94 inch (100 mm)
View Details
Hand File - 2-301-16-2-0 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type Flat
Cut Style / Teeth Type Single Cut; Double Cut (Cross Cut)
Pattern & Cut American - Smooth Cut
View Details
 - Merchandise Display Modules - Warrensville File & Knife, Inc.
Warrensville File & Knife, Inc.
View Details