Gesswein Co., Inc. Gesswein® Diamond Poli Files 240-1410

Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet
Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Poli Files - 240-1410 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Poli Files
240-1410
Gesswein® Diamond Poli Files 240-1410
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces.

Features:

  • 2" overall length
  • 3mm shanks
  • Coated ends measure 5/8" long
  • All are medium (150 grit)
Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-1410
Product Name Gesswein® Diamond Poli Files
Shape / Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Files - 3518223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Second cut
Length 6.3 inch (160 mm)
View Details
12800 - Set warding files - 72230001 - Stahlwille North America
Specs
Shape / Type Warding
Length 3.94 inch (100 mm)
View Details
Hand File - 168-8-5.2-1P - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type Round
Length 8 inch (203 mm)
Width / OD 0.2031 inch (5.16 mm)
View Details
 - Tungsten Point Files - Warrensville File & Knife, Inc.
Warrensville File & Knife, Inc.
View Details