Gesswein Co., Inc. Datasheets for Deburring and Deflashing Machines

Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies.
Deburring and Deflashing Machines: Learn more

Product Name Notes
A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from...
Choose from three lightweight reciprocating handpieces with powerful 30V DC air-cooled motors and sealed bearings. Use for polishing flat surfaces, deburring, filing, stoning, scraping, lapping and draw-stoning deep cavities. They...
Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from...
Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90° right angle and 120° contra angle. Features: Polish flat and curved...
The Z-30X is our most popular handpiece for all-around high speed cutting and deburring with carbide, and with mounted diamond or stone points. Can be used for many operations including...
Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse...
Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks Finish narrow slots Finish flat and curved surfaces Precise deburring A well-designed pistol grip provides comfort...