Gesswein Co., Inc. Gesswein® Diamond Poli Files 240-1706

Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet
Description
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Poli Files - 240-1706 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Poli Files
240-1706
Gesswein® Diamond Poli Files 240-1706
Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces. Features: 2" overall length 3mm shanks Coated ends measure 5/8" long All are medium (150 grit)

Parallel machine files for use in Power Hand 2X Recipros, the SXZ Profiler, Ushio UHT TurboLap, and other reciprocating handpieces.

Features:

  • 2" overall length
  • 3mm shanks
  • Coated ends measure 5/8" long
  • All are medium (150 grit)
Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-1706
Product Name Gesswein® Diamond Poli Files
Shape / Type Flat; Round; Three Square (Triangular); Crossing / Oval; Knife; File Set?
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Second
Length 6.3 inch (160 mm)
View Details
Swiss Die Sinker Riffler - SDS971 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #971 Swiss
View Details
12030 - Engineers file, half round - 72130100 - Stahlwille North America
Specs
Shape / Type Round
Length 10.24 inch (260 mm)
View Details
Finishing/Polishing Equipment - Steel Files - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval
Pattern & Cut Swiss - 00 (optional feature); Swiss - 1 (optional feature)
Length 3.5 to 4 inch (88.9 to 102 mm)
View Details