Gesswein Co., Inc. Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Our most popular diamond compound. The oil soluble carrier holds the compound together very well, even under high speed applications. The carrier helps to provide faster cutting action and can... | |
| Specifically designed for the mold & die industry, our Water Soluble compounds have the same diamond concentrations as our oil soluble type. Clean-up is fast and easy. Can be thinned... | |
| This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps... | |
| Use on any grinding, cutting, drilling, piercing or similar tool to speed up production and increase tool life. Lube-Stik reduces friction and heat buildup so that tools stay sharper, work... | |
| Used with Diamond Lapp Drills (see "Related Products" below) to drill holes in stones. The base in which the diamond is suspended is tacky enough to hold particles in place... | |
| When price is a factor, Gesswein Budget Oil Soluble Compounds offer a lower price due to variations in grain size and friability. All Gesswein Diamond Compounds use 100% virgin synthetic... |