Gesswein Co., Inc. Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Product Name Notes
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to...
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness.