Gesswein Co., Inc. Datasheets for Collets
Collets are holding devices that apply a clamping force to hold a tool or workpiece. The tool or workpieces fits inside the cylindrical inner surface of the collet. The collet's inner diameter is reduced slightly when a force is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece.
Collets: Learn more
| Product Name | Notes |
|---|---|
| Details 3/32"" (2.35mm), 1/8"" (3.2mm), and 3.0mm collets for all Power Hand straight rotary handpieces including: Z-08X, Z-15X, Z-20XS, Z-30X, Z-35XS, and Z-55X. These collets also fit Angle Rotary Handpieces:... |