Gesswein Co., Inc. Gesswein® Diamond Rifflers 240-3230

Description
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.
Datasheet
Description
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Diamond Rifflers - 240-3230 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Diamond Rifflers
240-3230
Gesswein® Diamond Rifflers 240-3230
Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals. Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.

Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit.
Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round.
Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This guarantees sharp and even cutting action, durability and long life. All blanks are precision-made of high-strength steel. High-density wear-resistant plating enables total usage of the full concentration of diamond crystals.
Ideal for filing hardened metals, including steel and carbide, as well as ceramics and hard plastics. Made in USA.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Metal Files, Rasps, and Rifflers
Product Number 240-3230
Product Name Gesswein® Diamond Rifflers
Shape / Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Files - 3518223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Second cut
Length 6.3 inch (160 mm)
View Details
Swiss Die Sinker Riffler - SDS988 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #988 Swiss
View Details
12030 - Engineers file, half round - 72130100 - Stahlwille North America
Specs
Shape / Type Round
Length 10.24 inch (260 mm)
View Details