Hobart Electronics Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| General Specifications Designed for 50/60 Hz operations High quality commercial construction | |
| General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116... | |
| General Specifications Power - 2.5VA to 56VA Dielectric Strength - 4,000 Vrms Hipot Primaries - Dual primaries (115/230v - 50/60Hz) Dual Secondaries - Series or parallel UL-1446 | |
| General Specifications Power - 25VA to 175VA Dielectric Strength - 4,000 Vrms Hipot Primaries - Dual primaries (115/230v - 50/60Hz) Dual Secondaries - Series or parallel Terminals - Solder lug... | |
| General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System... | |
| General Specifications Power from 1.1VA to 36VA Primary to Secondary Isolation - 2,500Vrms Low capacitive coupling - no shield needed Dual secondaries for series or parallel construction Insulation System -... | |
| General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals... | |
| General Specifications Power Ratings from 2VA to 12VA Dielectric Strength: 1500Vrms Hipot Primaries: Dual primaries, 115V/230V - 50/60Hz Secondaries: Series or Parallel Insulation System: Class B, 130 deg. C, UL1446... | |
| General Specifications Single and Duel Primaries - Dual Secondaries UL Recognition - UL-1446 Ideal for dual DC power supplied, controls and instrumentation | |
| General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction |