Hobart Electronics Printed Circuit Mount P-1421

Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount
Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mount - P-1421 - Hobart Electronics
Hobart, IN, USA
Printed Circuit Mount
P-1421
Printed Circuit Mount P-1421
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

General Specifications


  • Low-Voltage, Low-Current for Small DC Power Supplied
  • Single or Dual output in DC Power Supplied
  • Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
  • Voltages from 4 to 116 volts
  • P.C. Mount
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-1421
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Chassis Mount Power Control Transformers - F-107Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Transformers - Power Transformers - 161C16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 0.5000 VA
View Details
4 suppliers