Hobart Electronics Chassy Mount P-301

Description
General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction
Description
General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction

Suppliers

Company
Product
Description
Supplier Links
Chassy Mount - P-301 - Hobart Electronics
Hobart, IN, USA
Chassy Mount
P-301
Chassy Mount P-301
General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction

General Specifications


  • Low Voltage Power Transformers
  • All have single secondaries
  • Designed for 50/60 Hz operations
  • Units are rated in A.C. R.M.S.
  • High quality commercial construction
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-301
Product Name Chassy Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A2-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 80 VA
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details