Hobart Electronics Printed Circuit Mount P-1380

Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount
Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mount - P-1380 - Hobart Electronics
Hobart, IN, USA
Printed Circuit Mount
P-1380
Printed Circuit Mount P-1380
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

General Specifications


  • Low-Voltage, Low-Current for Small DC Power Supplied
  • Single or Dual output in DC Power Supplied
  • Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
  • Voltages from 4 to 116 volts
  • P.C. Mount
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-1380
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-0067 HPH5-0067LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 1182U110P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-220-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers