Hobart Electronics Printed Circuit Mount PSC-205

Description
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized
Description
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized

Suppliers

Company
Product
Description
Supplier Links
Hobart, IN, USA
Printed Circuit Mount
PSC-205
Printed Circuit Mount PSC-205
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized

General Specifications


  • Power from 1.0VA to 24VA
  • Dielectric strength - 1500Vrms
  • Primaries - Single or Dual - 115V or 115/230V 50/60Hz
  • Dual secondaries for series or parallel construction
  • Insulation System - Class B, 130 deg C
  • UL 1446 recognized
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number PSC-205
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A12-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 1500 VA
View Details