Hobart Electronics Chassy Mount PS-7524

Description
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized
Description
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized

Suppliers

Company
Product
Description
Supplier Links
Chassy Mount - PS-7524 - Hobart Electronics
Hobart, IN, USA
Chassy Mount
PS-7524
Chassy Mount PS-7524
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized

General Specifications


  • Power from 1.4VA to 100VA
  • Primary to Secondary Isolation - 2,500Vrms
  • Primaries - Single or Dual (115V or 115/230V - 50/60Hz)
  • Secondary - Single center tapped secondary
  • Terminals - Solder lug / quick connect type
  • Insulation System - Class B, 130 deg C
  • UL 1446 recognized
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number PS-7524
Product Name Chassy Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details