Hobart Electronics Printed Circuit Mount P-1395

Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount
Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mount - P-1395 - Hobart Electronics
Hobart, IN, USA
Printed Circuit Mount
P-1395
Printed Circuit Mount P-1395
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

General Specifications


  • Low-Voltage, Low-Current for Small DC Power Supplied
  • Single or Dual output in DC Power Supplied
  • Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
  • Voltages from 4 to 116 volts
  • P.C. Mount
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-1395
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182T24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 24 volts
View Details
4 suppliers
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details