Hobart Electronics Printed Circuit Mount P-353

Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount
Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mount - P-353 - Hobart Electronics
Hobart, IN, USA
Printed Circuit Mount
P-353
Printed Circuit Mount P-353
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

General Specifications


  • Low-Voltage, Low-Current for Small DC Power Supplied
  • Single or Dual output in DC Power Supplied
  • Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
  • Voltages from 4 to 116 volts
  • P.C. Mount
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-353
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-134P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 160H20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 24 VA
View Details
4 suppliers