General Specifications
Low-Voltage, Low-Current for Small DC Power Supplied
Single or Dual output in DC Power Supplied
Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
Voltages from 4 to 116 volts
P.C. Mount
Hobart Electronics
Done
Description
General Specifications
Low-Voltage, Low-Current for Small DC Power Supplied
Single or Dual output in DC Power Supplied
Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
Voltages from 4 to 116 volts
P.C. Mount
General Specifications
Low-Voltage, Low-Current for Small DC Power Supplied
Single or Dual output in DC Power Supplied
Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
Voltages from 4 to 116 volts
P.C. Mount
General Specifications
Low-Voltage, Low-Current for Small DC Power Supplied
Transformer Type
Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)