Hobart Electronics Chassy Mount P-393

Description
General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction
Description
General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction

Suppliers

Company
Product
Description
Supplier Links
Chassy Mount - P-393 - Hobart Electronics
Hobart, IN, USA
Chassy Mount
P-393
Chassy Mount P-393
General Specifications Low Voltage Power Transformers All have single secondaries Designed for 50/60 Hz operations Units are rated in A.C. R.M.S. High quality commercial construction

General Specifications


  • Low Voltage Power Transformers
  • All have single secondaries
  • Designed for 50/60 Hz operations
  • Units are rated in A.C. R.M.S.
  • High quality commercial construction
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-393
Product Name Chassy Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Transformers - Power Transformers - 165V18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 360 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details