5H-30-16 -- PRINTED CIRCUIT MOUNT
Hobart Electronics
Printed Circuit Mount
5H-30-16
Description
General Specifications
Power - 2.5VA to 56VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
UL-1446
Description
General Specifications
Power - 2.5VA to 56VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
UL-1446
Suppliers
General Specifications
Power - 2.5VA to 56VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
UL-1446
General Specifications
- Power - 2.5VA to 56VA
- Dielectric Strength - 4,000 Vrms Hipot
- Primaries - Dual primaries (115/230v - 50/60Hz)
- Dual Secondaries - Series or parallel
- UL-1446
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
5H-30-16 |
|
Product Name
|
Printed Circuit Mount |
|
Transformer Type
|
Power Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
24 volts
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
5 volts
Power Rating (VA)
150 VA
View Details
4 suppliers