Hobart Electronics Printed Circuit Mount PSC-244

Description
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized
Description
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized

Suppliers

Company
Product
Description
Supplier Links
Hobart, IN, USA
Printed Circuit Mount
PSC-244
Printed Circuit Mount PSC-244
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized

General Specifications


  • Power from 1.0VA to 24VA
  • Dielectric strength - 1500Vrms
  • Primaries - Single or Dual - 115V or 115/230V 50/60Hz
  • Dual secondaries for series or parallel construction
  • Insulation System - Class B, 130 deg C
  • UL 1446 recognized
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number PSC-244
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166J5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 5 VA
View Details
4 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details