H5-25-230 -- CHASSY MOUNT
Hobart Electronics
Chassy Mount
H5-25-230
Description
General Specifications
Power - 25VA to 175VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
Terminals - Solder lug
UL-1446
Description
General Specifications
Power - 25VA to 175VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
Terminals - Solder lug
UL-1446
Suppliers
General Specifications
Power - 25VA to 175VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
Terminals - Solder lug
UL-1446
General Specifications
- Power - 25VA to 175VA
- Dielectric Strength - 4,000 Vrms Hipot
- Primaries - Dual primaries (115/230v - 50/60Hz)
- Dual Secondaries - Series or parallel
- Terminals - Solder lug
- UL-1446
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
H5-25-230 |
|
Product Name
|
Chassy Mount |
|
Transformer Type
|
Power Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Input Voltage
230 to 575 volts
Power Rating (VA)
350 VA
View Details
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details