Hobart Electronics Printed Circuit Mount P-369

Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount
Description
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mount - P-369 - Hobart Electronics
Hobart, IN, USA
Printed Circuit Mount
P-369
Printed Circuit Mount P-369
General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount

General Specifications


  • Low-Voltage, Low-Current for Small DC Power Supplied
  • Single or Dual output in DC Power Supplied
  • Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts
  • Voltages from 4 to 116 volts
  • P.C. Mount
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number P-369
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Chassis Mount Quick Pack™ Power Transformers - FD5-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Transformers - Power Transformers - 1182E110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
3 suppliers