Hobart Electronics Chassy Mount PS-7356

Description
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized
Description
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized

Suppliers

Company
Product
Description
Supplier Links
Chassy Mount - PS-7356 - Hobart Electronics
Hobart, IN, USA
Chassy Mount
PS-7356
Chassy Mount PS-7356
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized

General Specifications


  • Power from 1.4VA to 100VA
  • Primary to Secondary Isolation - 2,500Vrms
  • Primaries - Single or Dual (115V or 115/230V - 50/60Hz)
  • Secondary - Single center tapped secondary
  • Terminals - Solder lug / quick connect type
  • Insulation System - Class B, 130 deg C
  • UL 1446 recognized
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number PS-7356
Product Name Chassy Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

LPD5010 Series Shielded Coupled Power Inductors - LPD5010-104 LPD5010-104MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Secondary Chassis Mount Power Transformers - F-192X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 160D40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 1 VA
View Details
4 suppliers