Hobart Electronics Chassy Mount PS-7812

Description
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized
Description
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized

Suppliers

Company
Product
Description
Supplier Links
Chassy Mount - PS-7812 - Hobart Electronics
Hobart, IN, USA
Chassy Mount
PS-7812
Chassy Mount PS-7812
General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446 recognized

General Specifications


  • Power from 1.4VA to 100VA
  • Primary to Secondary Isolation - 2,500Vrms
  • Primaries - Single or Dual (115V or 115/230V - 50/60Hz)
  • Secondary - Single center tapped secondary
  • Terminals - Solder lug / quick connect type
  • Insulation System - Class B, 130 deg C
  • UL 1446 recognized
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number PS-7812
Product Name Chassy Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497A-A10-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details