5H-56-20 -- PRINTED CIRCUIT MOUNT
Hobart Electronics
Printed Circuit Mount
5H-56-20
Description
General Specifications
Power - 2.5VA to 56VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
UL-1446
Description
General Specifications
Power - 2.5VA to 56VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
UL-1446
Suppliers
General Specifications
Power - 2.5VA to 56VA
Dielectric Strength - 4,000 Vrms Hipot
Primaries - Dual primaries (115/230v - 50/60Hz)
Dual Secondaries - Series or parallel
UL-1446
General Specifications
- Power - 2.5VA to 56VA
- Dielectric Strength - 4,000 Vrms Hipot
- Primaries - Dual primaries (115/230v - 50/60Hz)
- Dual Secondaries - Series or parallel
- UL-1446
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
5H-56-20 |
|
Product Name
|
Printed Circuit Mount |
|
Transformer Type
|
Power Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
18 volts
View Details
4 suppliers
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Allen-Bradley / Rockwell Automation
Input Voltage
230 to 575 volts
Power Rating (VA)
75 VA
View Details