Hobart Electronics Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116... | |
| General Specifications Power - 2.5VA to 56VA Dielectric Strength - 4,000 Vrms Hipot Primaries - Dual primaries (115/230v - 50/60Hz) Dual Secondaries - Series or parallel UL-1446 | |
| General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System... | |
| General Specifications Power from 1.1VA to 36VA Primary to Secondary Isolation - 2,500Vrms Low capacitive coupling - no shield needed Dual secondaries for series or parallel construction Insulation System -... | |
| General Specifications Power Ratings from 2VA to 12VA Dielectric Strength: 1500Vrms Hipot Primaries: Dual primaries, 115V/230V - 50/60Hz Secondaries: Series or Parallel Insulation System: Class B, 130 deg. C, UL1446... |