Hobart Electronics Printed Circuit Mount PSC-161

Description
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized
Description
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized

Suppliers

Company
Product
Description
Supplier Links
Hobart, IN, USA
Printed Circuit Mount
PSC-161
Printed Circuit Mount PSC-161
General Specifications Power from 1.0VA to 24VA Dielectric strength - 1500Vrms Primaries - Single or Dual - 115V or 115/230V 50/60Hz Dual secondaries for series or parallel construction Insulation System - Class B, 130 deg C UL 1446 recognized

General Specifications


  • Power from 1.0VA to 24VA
  • Dielectric strength - 1500Vrms
  • Primaries - Single or Dual - 115V or 115/230V 50/60Hz
  • Dual secondaries for series or parallel construction
  • Insulation System - Class B, 130 deg C
  • UL 1446 recognized
Supplier's Site

Technical Specifications

  Hobart Electronics
Product Category Power Transformers
Product Number PSC-161
Product Name Printed Circuit Mount
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-104 LPD4012-104MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497B-A11-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 1000 VA
View Details
PC Mount Split Pack™ Power Transformers - F48-400 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers