All-Spec Industries Kapton Solder Tape 1656-12

Description
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant and resistant to chemical attack Excellent electrical insulation UL certified E335628 Dadas Tapes 1656-12 Specifications: Roll length: 36 yards Roll width: 1/4" Core I.D.: 3" Backing type: polyimide film Backing color: amber Backing thickness: .001" Adhesive system: silicone Adhesive thickness: .0015" Adhesion: 26 oz/in. Tensile strength: 30 lb/in. Elongation: 70% (at break) Dielectric strength: 7500 volts Operating temperature range: -40°F to 500°F
Description
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant and resistant to chemical attack Excellent electrical insulation UL certified E335628 Dadas Tapes 1656-12 Specifications: Roll length: 36 yards Roll width: 1/4" Core I.D.: 3" Backing type: polyimide film Backing color: amber Backing thickness: .001" Adhesive system: silicone Adhesive thickness: .0015" Adhesion: 26 oz/in. Tensile strength: 30 lb/in. Elongation: 70% (at break) Dielectric strength: 7500 volts Operating temperature range: -40°F to 500°F

Suppliers

Company
Product
Description
Supplier Links
Kapton Solder Tape - 1656-12 - All-Spec Industries
Wilmington, NC, USA
Kapton Solder Tape
1656-12
Kapton Solder Tape 1656-12
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant and resistant to chemical attack Excellent electrical insulation UL certified E335628 Dadas Tapes 1656-12 Specifications: Roll length: 36 yards Roll width: 1/4" Core I.D.: 3" Backing type: polyimide film Backing color: amber Backing thickness: .001" Adhesive system: silicone Adhesive thickness: .0015" Adhesion: 26 oz/in. Tensile strength: 30 lb/in. Elongation: 70% (at break) Dielectric strength: 7500 volts Operating temperature range: -40°F to 500°F

The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape.

Dadas Tapes 1656-12 Features:

  • Thin and conformable for masking of uneven surfaces
  • High-performance silicone pressure sensitive adhesive
  • Can be safely and cleanly removed from printed circuit boards
  • Flame retardant and resistant to chemical attack
  • Excellent electrical insulation
  • UL certified E335628

Dadas Tapes 1656-12 Specifications:

  • Roll length: 36 yards
  • Roll width: 1/4"
  • Core I.D.: 3"
  • Backing type: polyimide film
  • Backing color: amber
  • Backing thickness: .001"
  • Adhesive system: silicone
  • Adhesive thickness: .0015"
  • Adhesion: 26 oz/in.
  • Tensile strength: 30 lb/in.
  • Elongation: 70% (at break)
  • Dielectric strength: 7500 volts
  • Operating temperature range: -40°F to 500°F
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 1656-12
Product Name Kapton Solder Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Solder Tape
Features Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
Color Amber
Backing Polyimide (e.g., Kapton®); Plastic / Polymer
Adhesive Single; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Utility Grade Duct Tape - 142 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
ESD Tapes - 2658707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control
Backing Polyamide
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details