All-Spec Industries Conformal Coating Masking Discs 1670-12

Description
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 1/4" Diameter (6.35mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film
Description
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 1/4" Diameter (6.35mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film

Suppliers

Company
Product
Description
Supplier Links
Conformal Coating Masking Discs - 1670-12 - All-Spec Industries
Wilmington, NC, USA
Conformal Coating Masking Discs
1670-12
Conformal Coating Masking Discs 1670-12
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 1/4" Diameter (6.35mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications.

    Features:
  • Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed
  • Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner
  • Size: 1/4" Diameter (6.35mm), 2000/Roll
  • Thickness: 2.5mm
    Specifications:
  • Operating Temp: 0 to 325° F
  • Color: Mustard
  • Adhesions to Steel: 30 oz./in.
  • Adhesive Type: Thermosetting Rubber
  • Backing Material: Polyester Film
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 1670-12
Product Name Conformal Coating Masking Discs
Type Masking Tape; Adhesive Tape; Industrial Tape; Masking Disks
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
Color Mustard
Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Fusion Tape - 608036-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Non-Slip Tape - 1727 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Non-Slip Tape
Peel 5 lbs/in (8.76 N/cm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details