All-Spec Industries Conformal Coating Masking Discs 1670-516

Description
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 5/16" Diameter (7.938mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film
Description
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 5/16" Diameter (7.938mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film

Suppliers

Company
Product
Description
Supplier Links
Conformal Coating Masking Discs - 1670-516 - All-Spec Industries
Wilmington, NC, USA
Conformal Coating Masking Discs
1670-516
Conformal Coating Masking Discs 1670-516
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 5/16" Diameter (7.938mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications.

    Features:
  • Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed
  • Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner
  • Size: 5/16" Diameter (7.938mm), 2000/Roll
  • Thickness: 2.5mm
    Specifications:
  • Operating Temp: 0 to 325° F
  • Color: Mustard
  • Adhesions to Steel: 30 oz./in.
  • Adhesive Type: Thermosetting Rubber
  • Backing Material: Polyester Film
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 1670-516
Product Name Conformal Coating Masking Discs
Type Masking Tape; Adhesive Tape; Industrial Tape; Masking Disks
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
Color Mustard
Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 8326280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Blue
Backing Polyester film
View Details
Polyimide Discs - KP01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details