All-Spec Industries Kapton Solder Tape 1656-75

Description
The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-75 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant and resistant to chemical attack Excellent electrical insulation UL certified E335628 Dadas Tapes 1656-75 Specifications: Roll length: 36 yards Roll width: 3/4" Core I.D.: 3" Backing type: polyimide film Backing color: amber Backing thickness: .001" Adhesive system: silicone Adhesive thickness: .0015" Adhesion: 26 oz/in. Tensile strength: 30 lb/in. Elongation: 70% (at break) Dielectric strength: 7500 volts Operating temperature range: -40°F to 500°F
Description
The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-75 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant and resistant to chemical attack Excellent electrical insulation UL certified E335628 Dadas Tapes 1656-75 Specifications: Roll length: 36 yards Roll width: 3/4" Core I.D.: 3" Backing type: polyimide film Backing color: amber Backing thickness: .001" Adhesive system: silicone Adhesive thickness: .0015" Adhesion: 26 oz/in. Tensile strength: 30 lb/in. Elongation: 70% (at break) Dielectric strength: 7500 volts Operating temperature range: -40°F to 500°F

Suppliers

Company
Product
Description
Supplier Links
Kapton Solder Tape - 1656-75 - All-Spec Industries
Wilmington, NC, USA
Kapton Solder Tape
1656-75
Kapton Solder Tape 1656-75
The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-75 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant and resistant to chemical attack Excellent electrical insulation UL certified E335628 Dadas Tapes 1656-75 Specifications: Roll length: 36 yards Roll width: 3/4" Core I.D.: 3" Backing type: polyimide film Backing color: amber Backing thickness: .001" Adhesive system: silicone Adhesive thickness: .0015" Adhesion: 26 oz/in. Tensile strength: 30 lb/in. Elongation: 70% (at break) Dielectric strength: 7500 volts Operating temperature range: -40°F to 500°F

The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape.

Dadas Tapes 1656-75 Features:

  • Thin and conformable for masking of uneven surfaces
  • High-performance silicone pressure sensitive adhesive
  • Can be safely and cleanly removed from printed circuit boards
  • Flame retardant and resistant to chemical attack
  • Excellent electrical insulation
  • UL certified E335628

Dadas Tapes 1656-75 Specifications:

  • Roll length: 36 yards
  • Roll width: 3/4"
  • Core I.D.: 3"
  • Backing type: polyimide film
  • Backing color: amber
  • Backing thickness: .001"
  • Adhesive system: silicone
  • Adhesive thickness: .0015"
  • Adhesion: 26 oz/in.
  • Tensile strength: 30 lb/in.
  • Elongation: 70% (at break)
  • Dielectric strength: 7500 volts
  • Operating temperature range: -40°F to 500°F
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 1656-75
Product Name Kapton Solder Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Solder Tape
Features Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
Color Amber
Backing Polyimide (e.g., Kapton®); Plastic / Polymer
Adhesive Single; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details