Berry Plastics Corporation - Engineered Materials Division Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| Nashua Tapes Products 140B 14-Day Painter's Blue Masking Tape Clean removal blue crepe with rubber-based adhesive. Applications Painter's grade masking tape for a variety of surfaces. Interior and exterior uses... | |
| Nashua Tapes Products 320 FLATBACK PAPER TAPE General purpose flatback paper tape for packaging and splicing applications. Applications General purpose carton sealing and packaging. Splicing and tabbing applications. Features & | |
| Nashua Tapes Products 677 PE FILM STUCCO TAPE Red PE Film with rubber based adhesive. Applications Outdoor masking on wood, metal, stucco, and concrete during stucco and plaster applications. Splicing... | |
| Nashua Tapes Products 850UV UV Resistant Stucco Masking Tape UV Inhibiting PE Coated Cloth Tape Applications Outdoor paint & stucco masking. Protective masking of construction materials such as wood, vinyl,... | |
| Nashua Tapes Products CleanDrape CleanDrape Multi-layer cloth/paper lamination provides the strength of a duct tape with the clean removability of a painter's masking tape. Applications Hanging poly sheeting to a... | |
| Nashua Tapes Products MT100 General Purpose Masking Tape Crepe Paper Masking Tape with Rubber-based Adhesive Applications General purpose masking tape for the building and paint industry. Ideal for mi0r home... | |
| Nashua Tapes Products MT300 Multi-Purpose Masking Tape Crepe Paper Backing with Rubber-based Adhesive Applications General purpose masking tape for the bulding and paint industry. Suitable for many home paint masking... | |
| Patco 110-53 Heavy-duty Vinyl Tape. PVC backing with an acrylic-based PSA on a 53lb Kraft paper liner. Applications Masking protection during mediablast or shot-peening applications. Easy-to-use gasketing material. Abrasion protection. | |
| Patco 1676-68 PVC Automotive High Temperature Film Tape. PVC film with rubber-based pressure sensitive adhesive laminated to a 68# clay coated release liner. Applications Masking color separations on plastic automotive... | |
| Patco 1676 PVC Automotive High Temperature Fineline Masking Tape PVC backing with rubber-based pressure sensitive adhesive. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high... | |
| Patco 168-68 PVC Automotive High Temperature Fineline Masking Tape. PVC film with rhigh temperature rubber-based pressure sensitive adhesive. Applications Automotive OEM fineline and bulk masking. Diecut and kiss-cut masking shapes. | |
| Patco 168 P.V.C. Automotive High Temperature Fineline Masking Tape The resilient P.V.C. film substrate provides good solvent resistance, high conformability & a smooth, sharp mask-off edge. The blended rubber based... | |
| Patco 172-68 P.V.C. Automotive High Temperature Fineline Masking This product offers a tough, conformable P.V.C film with a high performance rubber blend P.S.A. laminated to a 68 lb. release liner. | |
| Patco 172 P.V.C. Automotive High Temperature Fineline Masking A tougher and thicker P.V.C. film substrate coated with a high temperature rubber based PSA. Applications Mask color separations on plastic (TPO... | |
| Patco 1776 PVC LOW STRETCH FINELINE MASKING TAPE Low Stretch PVC flm with a rubber-based pressure sensitive adhesive. Applications Automotive OEM Fineline and bulk masking (Rim & TPO plastics). High... | |
| Patco 179 P.V.C. Automotive High Temp Fineline Tape The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge. Applications Mask... | |
| Patco 3305 Polypropylene Automotive Fineline Masking Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green... | |
| Patco 3700 Transparent Embossed Masking (High Tack) An embossed transparent masking tape designed to protect graphics & finished surfaces during laminating, molding, or machining. Applications Protective mask for any surface... | |
| Patco 3900R Transparent Heavy Duty Embossed Masking (High Tack) - A heavy duty embossed transparent masking tape designedto protect graphics and finished surfaces during laminating, molding, or machining where extra... | |
| Patco 5865 Heavy-Duty Polyethylene Protective Film Tape - Removable Protective Tape Applications General protective masking applications on plastics and metal that require temporary surface protection during assembly, shipping, or installation. | |
| Patco 6030 High Temperature Mask/Splicing Tape Transparent pol1ter film coated with a translucent silicone adhesive. Applications Flashbreaker for composites, photographic film splice, some silicone release coated film, and paper splicing. | |
| Polyken 781 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with pure silicone adhesive for adhesion to silicone-coated materials. For high shear, high temperature applications. Applications Silicone-coated material. Paper... | |
| Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications... | |
| Polyken 824 RED BARON - PE FILM STUCCO TAPE Polyethylene film with rubber-based adhesive. Applications Stucco & Plaster Masking. Outdoor masking applications where UV resistance is required. Features & Benefits... | |
| Polyken 827 MULTI-PURPOSE PE FILM TAPE Tough PE backed tape w/ chemical resistant rubber adhesive. Resists degradation from UV exposure. Applications Electroplate masking. Splicing polyethylene. Waterproof packaging. Surface protection. Outdoor... | |
| Applications Automotive Fascia Protect assembly weld points in high temperature paint line (250f, 40min) General protective masking applications on plastics and metal that require temporary surface protection through assembly or... | |
| Applications General protective masking applications on plastics & metals that require temporary protection through shipping or assembly. Features & Benefits Highly conformable Abrasion, moisture ans solvent resistant. Removes cleanly -... |