Berry Plastics Corporation - Engineered Materials Division Patco Automotive Fineline Masking Tape 168

Description
Patco 168 P.V.C. Automotive High Temperature Fineline Masking Tape The resilient P.V.C. film substrate provides good solvent resistance, high conformability & a smooth, sharp mask-off edge. The blended rubber based adhesive offers high temp. resistance through bake cycles up to 280°F for 45 minutes. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftermarket fineline color separations. Short term outdoor masking (72 hrs.). Features & Benefits ---Conformable and solvent resistant. ---Excellent surface wettability. High temperature performance. ---Clean cutting plastic. Recyclable. ---Handles compound curves, detail work, various solvents, OEM, and autobody. ---Sticks well to a variety of surfaces. Clean removability after bake cycle. ---Splinter and fiber free. 0 contaminants in paintline. Less waste product.
Datasheet
Description
Patco 168 P.V.C. Automotive High Temperature Fineline Masking Tape The resilient P.V.C. film substrate provides good solvent resistance, high conformability & a smooth, sharp mask-off edge. The blended rubber based adhesive offers high temp. resistance through bake cycles up to 280°F for 45 minutes. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftermarket fineline color separations. Short term outdoor masking (72 hrs.). Features & Benefits ---Conformable and solvent resistant. ---Excellent surface wettability. High temperature performance. ---Clean cutting plastic. Recyclable. ---Handles compound curves, detail work, various solvents, OEM, and autobody. ---Sticks well to a variety of surfaces. Clean removability after bake cycle. ---Splinter and fiber free. 0 contaminants in paintline. Less waste product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Automotive Fineline Masking Tape - 168 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Automotive Fineline Masking Tape
168
Patco Automotive Fineline Masking Tape 168
Patco 168 P.V.C. Automotive High Temperature Fineline Masking Tape The resilient P.V.C. film substrate provides good solvent resistance, high conformability & a smooth, sharp mask-off edge. The blended rubber based adhesive offers high temp. resistance through bake cycles up to 280°F for 45 minutes. Applications Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftermarket fineline color separations. Short term outdoor masking (72 hrs.). Features & Benefits ---Conformable and solvent resistant. ---Excellent surface wettability. High temperature performance. ---Clean cutting plastic. Recyclable. ---Handles compound curves, detail work, various solvents, OEM, and autobody. ---Sticks well to a variety of surfaces. Clean removability after bake cycle. ---Splinter and fiber free. 0 contaminants in paintline. Less waste product.

Patco 168

P.V.C. Automotive High Temperature Fineline Masking Tape

The resilient P.V.C. film substrate provides good solvent resistance, high conformability & a smooth, sharp mask-off edge. The blended rubber based adhesive offers high temp. resistance through bake cycles up to 280°F for 45 minutes.

Applications

Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftermarket fineline color separations. Short term outdoor masking (72 hrs.).

Features & Benefits

---Conformable and solvent resistant. ---Excellent surface wettability. High temperature performance. ---Clean cutting plastic. Recyclable. ---Handles compound curves, detail work, various solvents, OEM, and autobody. ---Sticks well to a variety of surfaces. Clean removability after bake cycle. ---Splinter and fiber free. 0 contaminants in paintline. Less waste product.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 168
Product Name Patco Automotive Fineline Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data